NIC Components Corp. Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components NPIM52P6R8MTRF

Description
INDUCTOR, 6.8UH, SHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm RoHS Compliant: Yes
Description
INDUCTOR, 6.8UH, SHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components - 41AH8855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components
41AH8855
Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components 41AH8855
INDUCTOR, 6.8UH, SHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components - 41AH8854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components
41AH8854
Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components 41AH8854
INDUCTOR, 6.8UH, SHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 2.4A; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8855
Product Name Inductor, 6.8Uh, Shielded, 2.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details