NIC Components Corp. Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components NPIM52B2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 5A; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; Power Inductor Case:5.4mm x 5.2mm x 1.6mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SHIELDED, 5A; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; Power Inductor Case:5.4mm x 5.2mm x 1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components - 41AH8851 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components
41AH8851
Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components 41AH8851
INDUCTOR, 2.2UH, SHIELDED, 5A; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; Power Inductor Case:5.4mm x 5.2mm x 1.6mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5A; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; Power Inductor Case:5.4mm x 5.2mm x 1.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components - 41AH8850 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components
41AH8850
Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components 41AH8850
INDUCTOR, 2.2UH, SHIELDED, 5A; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; Power Inductor Case:5.4mm x 5.2mm x 1.6mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5A; Inductance:2.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; Power Inductor Case:5.4mm x 5.2mm x 1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8851
Product Name Inductor, 2.2Uh, Shielded, 5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details