NIC Components Corp. Inductor, 1Uh, Shielded, 8A; Inductance Nic Components NPIM52B1R0MTRF

Description
INDUCTOR, 1UH, SHIELDED, 8A; Inductance:1µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_B Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, SHIELDED, 8A; Inductance:1µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_B Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 8A; Inductance Nic Components - 41AH8848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 8A; Inductance Nic Components
41AH8848
Inductor, 1Uh, Shielded, 8A; Inductance Nic Components 41AH8848
INDUCTOR, 1UH, SHIELDED, 8A; Inductance:1µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_B Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 8A; Inductance:1µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_B Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 8A; Inductance Nic Components - 41AH8849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 8A; Inductance Nic Components
41AH8849
Inductor, 1Uh, Shielded, 8A; Inductance Nic Components 41AH8849
INDUCTOR, 1UH, SHIELDED, 8A; Inductance:1µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_B Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 8A; Inductance:1µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_B Series; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8848
Product Name Inductor, 1Uh, Shielded, 8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Fixed Inductors - 0402CS-27NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers