NIC Components Corp. Inductor, 400Nh, Shielded, 14A; Inductance Nic Components NPIM42ZR40MTRF

Description
INDUCTOR, 400NH, SHIELDED, 14A; Inductance:400nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.00773ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 400NH, SHIELDED, 14A; Inductance:400nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.00773ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 400Nh, Shielded, 14A; Inductance Nic Components - 41AH8839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 400Nh, Shielded, 14A; Inductance Nic Components
41AH8839
Inductor, 400Nh, Shielded, 14A; Inductance Nic Components 41AH8839
INDUCTOR, 400NH, SHIELDED, 14A; Inductance:400nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.00773ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 400NH, SHIELDED, 14A; Inductance:400nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.00773ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 400Nh, Shielded, 14A; Inductance Nic Components - 41AH8838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 400Nh, Shielded, 14A; Inductance Nic Components
41AH8838
Inductor, 400Nh, Shielded, 14A; Inductance Nic Components 41AH8838
INDUCTOR, 400NH, SHIELDED, 14A; Inductance:400nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.00773ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 400NH, SHIELDED, 14A; Inductance:400nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.00773ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8839
Product Name Inductor, 400Nh, Shielded, 14A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 0.4000 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0077 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
560MA 174MOHM Inductor and Choke - 71-0302CS-15NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Inductance Range 0.0150 microH
View Details