NIC Components Corp. Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components NPIM42ZD3R3MTRF

Description
INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:NPIM_Z Series; DC Resistance Max:0.0383ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:NPIM_Z Series; DC Resistance Max:0.0383ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components
41AH8837
Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components 41AH8837
INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:NPIM_Z Series; DC Resistance Max:0.0383ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:NPIM_Z Series; DC Resistance Max:0.0383ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components
41AH8836
Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components 41AH8836
INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:NPIM_Z Series; DC Resistance Max:0.0383ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 5.5A; Inductance:3.3µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:NPIM_Z Series; DC Resistance Max:0.0383ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8837
Product Name Inductor, 3.3Uh, Shielded, 5.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details