NIC Components Corp. Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components NPIM42ZD1R5MTRF

Description
INDUCTOR, 1.5UH, SHIELDED, 9.1A; Inductance:1.5µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, SHIELDED, 9.1A; Inductance:1.5µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components - 41AH8832 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components
41AH8832
Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components 41AH8832
INDUCTOR, 1.5UH, SHIELDED, 9.1A; Inductance:1.5µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 9.1A; Inductance:1.5µH; RMS Current (Irms):9.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.7A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components - 41AH8833 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components
41AH8833
Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components 41AH8833
INDUCTOR, 1.5UH, SHIELDED, 9.1A; Inductance:1.5µH; RMS Current (Irms):9.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.7A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 9.1A; Inductance:1.5µH; RMS Current (Irms):9.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.7A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8832
Product Name Inductor, 1.5Uh, Shielded, 9.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details