NIC Components Corp. Inductor, 1Uh, Shielded, 11A; Inductance Nic Components NPIM42ZD1R0MTRF

Description
INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance Max:0.0117ohm RoHS Compliant: Yes
Description
INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance Max:0.0117ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 11A; Inductance Nic Components - 41AH8830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 11A; Inductance Nic Components
41AH8830
Inductor, 1Uh, Shielded, 11A; Inductance Nic Components 41AH8830
INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance Max:0.0117ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance Max:0.0117ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, Shielded, 11A; Inductance Nic Components - 41AH8831 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 11A; Inductance Nic Components
41AH8831
Inductor, 1Uh, Shielded, 11A; Inductance Nic Components 41AH8831
INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance Max:0.0117ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 11A; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm; DC Resistance Max:0.0117ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8830
Product Name Inductor, 1Uh, Shielded, 11A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1 microH
DCR 0.0117 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625813-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers