NIC Components Corp. Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components NPIM42Z2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_Z Series; DC Resistance Max:0.0387ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SHIELDED, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_Z Series; DC Resistance Max:0.0387ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components - 41AH8846 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components
41AH8846
Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components 41AH8846
INDUCTOR, 2.2UH, SHIELDED, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_Z Series; DC Resistance Max:0.0387ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_Z Series; DC Resistance Max:0.0387ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components - 41AH8847 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components
41AH8847
Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components 41AH8847
INDUCTOR, 2.2UH, SHIELDED, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_Z Series; DC Resistance Max:0.0387ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.6A; Inductance:2.2µH; RMS Current (Irms):5.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_Z Series; DC Resistance Max:0.0387ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8846
Product Name Inductor, 2.2Uh, Shielded, 5.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0387 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details