NIC Components Corp. Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components NPIM42Z1R5MTRF

Description
INDUCTOR, 1.5UH, SHIELDED, 7.6A; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):7.4A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, SHIELDED, 7.6A; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):7.4A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components - 41AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components
41AH8845
Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components 41AH8845
INDUCTOR, 1.5UH, SHIELDED, 7.6A; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):7.4A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 7.6A; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielded; Saturation Current (Isat):7.4A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components - 41AH8844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components
41AH8844
Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components 41AH8844
INDUCTOR, 1.5UH, SHIELDED, 7.6A; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):7.4A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 7.6A; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielded; Saturation Current (Isat):7.4A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8845
Product Name Inductor, 1.5Uh, Shielded, 7.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details