NIC Components Corp. Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components NPIM42P1R5MTRF

Description
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components - 41AH8823 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components
41AH8823
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components 41AH8823
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components - 41AH8822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components
41AH8822
Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components 41AH8822
INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8823
Product Name Inductor, 1.5Uh, Shielded, 4.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details