NIC Components Corp. Inductor, 1Uh, Shielded, 5A; Inductance Nic Components NPIM42P1R0MTRF

Description
INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:NPIM_P Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:NPIM_P Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 5A; Inductance Nic Components - 41AH8821 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 5A; Inductance Nic Components
41AH8821
Inductor, 1Uh, Shielded, 5A; Inductance Nic Components 41AH8821
INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:NPIM_P Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:NPIM_P Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 5A; Inductance Nic Components - 41AH8820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 5A; Inductance Nic Components
41AH8820
Inductor, 1Uh, Shielded, 5A; Inductance Nic Components 41AH8820
INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:NPIM_P Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:NPIM_P Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8821
Product Name Inductor, 1Uh, Shielded, 5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers