NIC Components Corp. Inductor, 220Nh, Shielded, 9A; Inductance Nic Components NPIM42CR22MTRF

Description
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_C Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_C Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components - 41AH8817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components
41AH8817
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components 41AH8817
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_C Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:NPIM_C Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components - 41AH8816 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components
41AH8816
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components 41AH8816
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_C Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:NPIM_C Series; DC Resistance Max:0.008ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8817
Product Name Inductor, 220Nh, Shielded, 9A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers