NIC Components Corp. Inductor, 100Nh, Shielded, 11A; Inductance Nic Components NPIM42CR10MTRF

Description
INDUCTOR, 100NH, SHIELDED, 11A; Inductance:100nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:NPIM_C Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100NH, SHIELDED, 11A; Inductance:100nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:NPIM_C Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Nh, Shielded, 11A; Inductance Nic Components - 41AH8815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, Shielded, 11A; Inductance Nic Components
41AH8815
Inductor, 100Nh, Shielded, 11A; Inductance Nic Components 41AH8815
INDUCTOR, 100NH, SHIELDED, 11A; Inductance:100nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:NPIM_C Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100NH, SHIELDED, 11A; Inductance:100nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:NPIM_C Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Nh, Shielded, 11A; Inductance Nic Components - 41AH8814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, Shielded, 11A; Inductance Nic Components
41AH8814
Inductor, 100Nh, Shielded, 11A; Inductance Nic Components 41AH8814
INDUCTOR, 100NH, SHIELDED, 11A; Inductance:100nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:NPIM_C Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100NH, SHIELDED, 11A; Inductance:100nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:NPIM_C Series; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8815
Product Name Inductor, 100Nh, Shielded, 11A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details