NIC Components Corp. Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components NPIM42C2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:NPIM_C Series; Power Inductor Case:4.15mm x 4mm x 1.8mm; DC Resistance Max:0.058ohm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SHIELDED, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:NPIM_C Series; Power Inductor Case:4.15mm x 4mm x 1.8mm; DC Resistance Max:0.058ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components - 41AH8819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components
41AH8819
Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components 41AH8819
INDUCTOR, 2.2UH, SHIELDED, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:NPIM_C Series; Power Inductor Case:4.15mm x 4mm x 1.8mm; DC Resistance Max:0.058ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:NPIM_C Series; Power Inductor Case:4.15mm x 4mm x 1.8mm; DC Resistance Max:0.058ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components - 41AH8818 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components
41AH8818
Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components 41AH8818
INDUCTOR, 2.2UH, SHIELDED, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:NPIM_C Series; Power Inductor Case:4.15mm x 4mm x 1.8mm; DC Resistance Max:0.058ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 3A; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:NPIM_C Series; Power Inductor Case:4.15mm x 4mm x 1.8mm; DC Resistance Max:0.058ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8819
Product Name Inductor, 2.2Uh, Shielded, 3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details