NIC Components Corp. Inductor, 220Nh, Shielded, 9A; Inductance Nic Components NPIM42BR22MTRF

Description
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:NPIM_B Series; Power Inductor Case:4.15mm x 4mm x 1.8mm RoHS Compliant: Yes
Description
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:NPIM_B Series; Power Inductor Case:4.15mm x 4mm x 1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components - 41AH8810 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components
41AH8810
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components 41AH8810
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:NPIM_B Series; Power Inductor Case:4.15mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:NPIM_B Series; Power Inductor Case:4.15mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components - 41AH8811 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components
41AH8811
Inductor, 220Nh, Shielded, 9A; Inductance Nic Components 41AH8811
INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:NPIM_B Series; Power Inductor Case:4.15mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 220NH, SHIELDED, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:NPIM_B Series; Power Inductor Case:4.15mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8810
Product Name Inductor, 220Nh, Shielded, 9A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details