NIC Components Corp. Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components NPIM32L100MTRF

Description
INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIM_L Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIM_L Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components - 41AH8803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components
41AH8803
Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components 41AH8803
INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIM_L Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:NPIM_L Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components - 41AH8802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components
41AH8802
Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components 41AH8802
INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.7A; Product Range:NPIM_L Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 1.25A; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Semishielded; Saturation Current (Isat):1.7A; Product Range:NPIM_L Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8803
Product Name Inductor, 10Uh, Semishielded, 1.25A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details