NIC Components Corp. Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components NPIM21LP1R5MTRF

Description
INDUCTOR, 1.5UH, SEMISHIELDED, 3.5A; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIM_LP Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, SEMISHIELDED, 3.5A; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIM_LP Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components - 41AH8799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components
41AH8799
Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components 41AH8799
INDUCTOR, 1.5UH, SEMISHIELDED, 3.5A; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIM_LP Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 3.5A; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Semishielded; Saturation Current (Isat):3.5A; Product Range:NPIM_LP Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components - 41AH8798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components
41AH8798
Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components 41AH8798
INDUCTOR, 1.5UH, SEMISHIELDED, 3.5A; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.5A; Product Range:NPIM_LP Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 3.5A; Inductance:1.5µH; RMS Current (Irms):3.5A; Inductor Construction:Semishielded; Saturation Current (Isat):3.5A; Product Range:NPIM_LP Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8799
Product Name Inductor, 1.5Uh, Semishielded, 3.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers