NIC Components Corp. Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components NPIM145PA470MTRQYF

Description
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 5.5A; Inductance:47µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_PA Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 5.5A; Inductance:47µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_PA Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components
41AH8796
Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components 41AH8796
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 5.5A; Inductance:47µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_PA Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, SHIELDED, 5.5A; Inductance:47µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_PA Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components
41AH8797
Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components 41AH8797
INDUCTOR, AEC-Q200, 47UH, SHIELDED, 5.5A; Inductance:47µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_PA Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, SHIELDED, 5.5A; Inductance:47µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_PA Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8796
Product Name Inductor, Aec-Q200, 47Uh, Shielded, 5.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details