NIC Components Corp. Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components NPIM145C2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:NPIM_C Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SHIELDED, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:NPIM_C Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components - 41AH8792 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components
41AH8792
Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components 41AH8792
INDUCTOR, 2.2UH, SHIELDED, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:NPIM_C Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:NPIM_C Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components - 41AH8793 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components
41AH8793
Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components 41AH8793
INDUCTOR, 2.2UH, SHIELDED, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:NPIM_C Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 20A; Inductance:2.2µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:NPIM_C Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8792
Product Name Inductor, 2.2Uh, Shielded, 20A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0055 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers