NIC Components Corp. Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components NPIM104P4R7MTRF

Description
INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_P Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_P Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components - 41AH8790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components
41AH8790
Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components 41AH8790
INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_P Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:NPIM_P Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components - 41AH8791 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components
41AH8791
Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components 41AH8791
INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_P Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:NPIM_P Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8790
Product Name Inductor, 4.7Uh, Shielded, 10A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0155 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details