NIC Components Corp. Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components NPIM104P3R3MTRF

Description
INDUCTOR, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:NPIM_P Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:NPIM_P Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components - 41AH8789 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components
41AH8789
Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components 41AH8789
INDUCTOR, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:NPIM_P Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:NPIM_P Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components - 41AH8788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components
41AH8788
Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components 41AH8788
INDUCTOR, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:NPIM_P Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:NPIM_P Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8789
Product Name Inductor, 3.3Uh, Shielded, 11A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers