NIC Components Corp. Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components NPIM104P2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:NPIM_P Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:NPIM_P Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components - 41AH8786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components
41AH8786
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components 41AH8786
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:NPIM_P Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:NPIM_P Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components - 41AH8787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components
41AH8787
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components 41AH8787
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:NPIM_P Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:NPIM_P Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8786
Product Name Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details