NIC Components Corp. Inductor, 1Uh, Shielded, 18A; Inductance Nic Components NPIM104P1R0MTRF

Description
INDUCTOR, 1UH, SHIELDED, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:NPIM_P Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, SHIELDED, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:NPIM_P Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 18A; Inductance Nic Components - 41AH8782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 18A; Inductance Nic Components
41AH8782
Inductor, 1Uh, Shielded, 18A; Inductance Nic Components 41AH8782
INDUCTOR, 1UH, SHIELDED, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:NPIM_P Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:NPIM_P Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 18A; Inductance Nic Components - 41AH8783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 18A; Inductance Nic Components
41AH8783
Inductor, 1Uh, Shielded, 18A; Inductance Nic Components 41AH8783
INDUCTOR, 1UH, SHIELDED, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:NPIM_P Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:NPIM_P Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8782
Product Name Inductor, 1Uh, Shielded, 18A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Molded SMD Inductors - 1624097-6 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details