NIC Components Corp. Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components NPIM104P100MTRF

Description
INDUCTOR, 10UH, SHIELDED, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_P Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SHIELDED, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_P Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components - 41AH8784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components
41AH8784
Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components 41AH8784
INDUCTOR, 10UH, SHIELDED, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_P Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:NPIM_P Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components - 41AH8785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components
41AH8785
Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components 41AH8785
INDUCTOR, 10UH, SHIELDED, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_P Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:NPIM_P Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8784
Product Name Inductor, 10Uh, Shielded, 7.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers