NIC Components Corp. Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components NPIM104C1R5MTRF

Description
INDUCTOR, 1.5UH, SHIELDED, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:NPIM_C Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, SHIELDED, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:NPIM_C Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components - 41AH8775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components
41AH8775
Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components 41AH8775
INDUCTOR, 1.5UH, SHIELDED, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:NPIM_C Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:NPIM_C Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components - 41AH8774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components
41AH8774
Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components 41AH8774
INDUCTOR, 1.5UH, SHIELDED, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:NPIM_C Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:NPIM_C Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8775
Product Name Inductor, 1.5Uh, Shielded, 16A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0042 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details