NIC Components Corp. Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components NPIM103B3R3MTRF

Description
INDUCTOR, 3.3UH, SHIELDED, 9A; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SHIELDED, 9A; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components - 41AH8770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components
41AH8770
Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components 41AH8770
INDUCTOR, 3.3UH, SHIELDED, 9A; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 9A; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:NPIM_B Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components - 41AH8771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components
41AH8771
Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components 41AH8771
INDUCTOR, 3.3UH, SHIELDED, 9A; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 9A; Inductance:3.3µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:NPIM_B Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8770
Product Name Inductor, 3.3Uh, Shielded, 9A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers