Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082654-NPI54C470KTR
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 6.1 mm
Shielding: Unshielded
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 1 kHz
Military Standard: Not
DC Current: 850 mA
Height: 4.8 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 350 mΩ
Alternative Parts (Cross-Reference): AIAP-01-470K-T; SDR0604-470KL; LQH44NN470K03L; SDR0805-470KL; SDR0403-470KL; ASPI-0503H-470K-T;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5.5 mm
Max DC Current: 850 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8504500000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082654-NPI54C470KTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NPI54C470KTRF |