NIC Components Corp. Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components NPI54C220MTRF

Description
INDUCTOR, 22UH, UNSHIELDED, 1.3A; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:NPI-C Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, UNSHIELDED, 1.3A; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:NPI-C Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components - 18AH4691 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components
18AH4691
Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components 18AH4691
INDUCTOR, 22UH, UNSHIELDED, 1.3A; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:NPI-C Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, UNSHIELDED, 1.3A; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:NPI-C Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components - 18AH4690 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components
18AH4690
Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components 18AH4690
INDUCTOR, 22UH, UNSHIELDED, 1.3A; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:NPI-C Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, UNSHIELDED, 1.3A; Inductance:22µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:NPI-C Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4691
Product Name Inductor, 22Uh, Unshielded, 1.3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details