NIC Components Corp. Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components NPI54C100MTRF

Description
INDUCTOR, 10UH, UNSHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-C Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, UNSHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-C Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components - 18AH4688 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components
18AH4688
Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components 18AH4688
INDUCTOR, 10UH, UNSHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-C Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:NPI-C Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components - 18AH4689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components
18AH4689
Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components 18AH4689
INDUCTOR, 10UH, UNSHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-C Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:NPI-C Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4688
Product Name Inductor, 10Uh, Unshielded, 1.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers