NIC Components Corp. Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components NPI31W470MTRF

Description
INDUCTOR, 47UH, UNSHIELDED, 1.8A; Inductance:47µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.14ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, UNSHIELDED, 1.8A; Inductance:47µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.14ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components - 18AH4686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components
18AH4686
Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components 18AH4686
INDUCTOR, 47UH, UNSHIELDED, 1.8A; Inductance:47µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.14ohm RoHS Compliant: Yes

INDUCTOR, 47UH, UNSHIELDED, 1.8A; Inductance:47µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.14ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components - 18AH4687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components
18AH4687
Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components 18AH4687
INDUCTOR, 47UH, UNSHIELDED, 1.8A; Inductance:47µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.14ohm RoHS Compliant: Yes

INDUCTOR, 47UH, UNSHIELDED, 1.8A; Inductance:47µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.14ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4686
Product Name Inductor, 47Uh, Unshielded, 1.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 47 microH
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1-1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details