NIC Components Corp. Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components NPI31W221MTRF

Description
INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.61ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.61ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components - 18AH4684 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components
18AH4684
Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components 18AH4684
INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.61ohm RoHS Compliant: Yes

INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.61ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components - 18AH4685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components
18AH4685
Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components 18AH4685
INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.61ohm RoHS Compliant: Yes

INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:NPI-W Series; Inductor Case / Package:-; DC Resistance Max:0.61ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4684
Product Name Inductor, 220Uh, Unshielded, 0.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 220 microH
DCR 0.6100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details