Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144271-NPC331M2D8ZT
Length: 7.3 mm
Capacitance: 330 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 7 mΩ
Ripple Current: 3.5 A
Height: 2.9 mm
Categories: Custom Parts
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1144271-NPC331M2D8ZTRF |
| Product Name | Custom Parts - Custom Parts (N - R) - NPC331M2D8ZTRF |