Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012026-NPC181M2D6ZA
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 7.3 mm
Voltage: 2 V
Capacitance: 180 µF
Tolerance: 20 %
Leakage Current: 14.4 µA
ESR (Equivalent Series Resistance): 9 mΩ
Ripple Current: 3 A
Height: 1.9 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012026-NPC181M2D6ZATRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NPC181M2D6ZATRF |