NIC Components Corp. Aluminum Capacitors - NPC101M6.3D6XATRF NPC101M6.3D6XATRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136647-NPC101M6.3D6 XATRF Packaging: Tape & Reel Length: 7.3 mm Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 10 mΩ Ripple Current: 3 A Height: 1.9 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136647-NPC101M6.3D6 XATRF Packaging: Tape & Reel Length: 7.3 mm Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 10 mΩ Ripple Current: 3 A Height: 1.9 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - NPC101M6.3D6XATRF - 1136647-NPC101M6.3D6XATRF - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NPC101M6.3D6XATRF
1136647-NPC101M6.3D6XATRF
Aluminum Capacitors - NPC101M6.3D6XATRF 1136647-NPC101M6.3D6XATRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136647-NPC101M6.3D6 XATRF Packaging: Tape & Reel Length: 7.3 mm Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 10 mΩ Ripple Current: 3 A Height: 1.9 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 105 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136647-NPC101M6.3D6XATRF
Packaging: Tape & Reel
Length: 7.3 mm
Capacitance: 100 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 10 mΩ
Ripple Current: 3 A
Height: 1.9 mm
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1136647-NPC101M6.3D6XATRF
Product Name Aluminum Capacitors - NPC101M6.3D6XATRF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers