NIC Components Corp. Ceramic Capacitors - NMC2220X7R475K100TRPLPF NMC2220X7R475K100TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122204-NMC2220X7R47 5K100TRPLPF Voltage Rating: 100 V Capacitance: 4.7 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Schedule B: 8532240020 Dielectric: X7R
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122204-NMC2220X7R47 5K100TRPLPF Voltage Rating: 100 V Capacitance: 4.7 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Schedule B: 8532240020 Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC2220X7R475K100TRPLPF - 1122204-NMC2220X7R475K100TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC2220X7R475K100TRPLPF
1122204-NMC2220X7R475K100TRPLPF
Ceramic Capacitors - NMC2220X7R475K100TRPLPF 1122204-NMC2220X7R475K100TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122204-NMC2220X7R47 5K100TRPLPF Voltage Rating: 100 V Capacitance: 4.7 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Schedule B: 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122204-NMC2220X7R475K100TRPLPF
Voltage Rating: 100 V
Capacitance: 4.7 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 2220
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Schedule B: 8532240020
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1122204-NMC2220X7R475K100TRPLPF
Product Name Ceramic Capacitors - NMC2220X7R475K100TRPLPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details