NIC Components Corp. Ceramic Capacitors - NMC1812Y5V476Z16TRPLPF NMC1812Y5V476Z16TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186539-NMC1812Y5V47 6Z16TRPLPF Length: 4.5 mm Capacitance: 47 µF Tolerance: 80 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8532240020, 8532240020 Dielectric: Y5V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186539-NMC1812Y5V47 6Z16TRPLPF Length: 4.5 mm Capacitance: 47 µF Tolerance: 80 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8532240020, 8532240020 Dielectric: Y5V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1812Y5V476Z16TRPLPF - 1186539-NMC1812Y5V476Z16TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1812Y5V476Z16TRPLPF
1186539-NMC1812Y5V476Z16TRPLPF
Ceramic Capacitors - NMC1812Y5V476Z16TRPLPF 1186539-NMC1812Y5V476Z16TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186539-NMC1812Y5V47 6Z16TRPLPF Length: 4.5 mm Capacitance: 47 µF Tolerance: 80 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8532240020, 8532240020 Dielectric: Y5V Max Operating Temperature: 85 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186539-NMC1812Y5V476Z16TRPLPF
Length: 4.5 mm
Capacitance: 47 µF
Tolerance: 80 %
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8532240020, 8532240020
Dielectric: Y5V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1186539-NMC1812Y5V476Z16TRPLPF
Product Name Ceramic Capacitors - NMC1812Y5V476Z16TRPLPF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details