NIC Components Corp. Ceramic Capacitors - NMC1812X7R225K100TRPLPF NMC1812X7R225K100TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082517-NMC1812X7R22 5K100TRPLPF Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): HMK432B7225KM-T; 18121C225KAT2A; C4532X7R1H225K160KA; GRM43ER71H225KA01L; CGA8L2X7R1H225K160KA ; CGA8N2X7R2A225K230KA ; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082517-NMC1812X7R22 5K100TRPLPF Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): HMK432B7225KM-T; 18121C225KAT2A; C4532X7R1H225K160KA; GRM43ER71H225KA01L; CGA8L2X7R1H225K160KA ; CGA8N2X7R2A225K230KA ; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1812X7R225K100TRPLPF - 1082517-NMC1812X7R225K100TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1812X7R225K100TRPLPF
1082517-NMC1812X7R225K100TRPLPF
Ceramic Capacitors - NMC1812X7R225K100TRPLPF 1082517-NMC1812X7R225K100TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082517-NMC1812X7R22 5K100TRPLPF Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): HMK432B7225KM-T; 18121C225KAT2A; C4532X7R1H225K160KA; GRM43ER71H225KA01L; CGA8L2X7R1H225K160KA ; CGA8N2X7R2A225K230KA ; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082517-NMC1812X7R225K100TRPLPF
Length: 4.5 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1812
Alternative Parts (Cross-Reference): HMK432B7225KM-T; 18121C225KAT2A; C4532X7R1H225K160KA; GRM43ER71H225KA01L; CGA8L2X7R1H225K160KA; CGA8N2X7R2A225K230KA;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082517-NMC1812X7R225K100TRPLPF
Product Name Ceramic Capacitors - NMC1812X7R225K100TRPLPF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details