NIC Components Corp. Ceramic Capacitors - NMC1812X7R224K100TRPLPF NMC1812X7R224K100TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973349-NMC1812X7R224 K100TRPLPF Voltage Rating: 100 V Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973349-NMC1812X7R224 K100TRPLPF Voltage Rating: 100 V Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1812X7R224K100TRPLPF - 973349-NMC1812X7R224K100TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1812X7R224K100TRPLPF
973349-NMC1812X7R224K100TRPLPF
Ceramic Capacitors - NMC1812X7R224K100TRPLPF 973349-NMC1812X7R224K100TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973349-NMC1812X7R224 K100TRPLPF Voltage Rating: 100 V Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973349-NMC1812X7R224K100TRPLPF
Voltage Rating: 100 V
Length: 4.5 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020
Dielectric: X7R

Buy Now
Cap, 0.22Uf, 100V, Mlcc, 1812; Capacitance Nic Components - 18AH4667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 1812; Capacitance Nic Components
18AH4667
Cap, 0.22Uf, 100V, Mlcc, 1812; Capacitance Nic Components 18AH4667
CAP, 0.22UF, 100V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 0.22UF, 100V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 100V, Mlcc, 1812; Capacitance Nic Components - 18AH4666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 1812; Capacitance Nic Components
18AH4666
Cap, 0.22Uf, 100V, Mlcc, 1812; Capacitance Nic Components 18AH4666
CAP, 0.22UF, 100V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 0.22UF, 100V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 973349-NMC1812X7R224K100TRPLPF 18AH4667
Product Name Ceramic Capacitors - NMC1812X7R224K100TRPLPF Cap, 0.22Uf, 100V, Mlcc, 1812; Capacitance Nic Components
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers