NIC Components Corp. Ceramic Capacitors - NMC1812X5R107M6.3TRPLPF NMC1812X5R107M6.3TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178328-NMC1812X5R10 7M6.3TRPLPF Length: 4.5 mm Capacitance: 100 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X5R Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178328-NMC1812X5R10 7M6.3TRPLPF Length: 4.5 mm Capacitance: 100 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X5R Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1812X5R107M6.3TRPLPF - 1178328-NMC1812X5R107M6.3TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1812X5R107M6.3TRPLPF
1178328-NMC1812X5R107M6.3TRPLPF
Ceramic Capacitors - NMC1812X5R107M6.3TRPLPF 1178328-NMC1812X5R107M6.3TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178328-NMC1812X5R10 7M6.3TRPLPF Length: 4.5 mm Capacitance: 100 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X5R Max Operating Temperature: 85 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178328-NMC1812X5R107M6.3TRPLPF
Length: 4.5 mm
Capacitance: 100 µF
Tolerance: 20 %
Categories: Ceramic Capacitors
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X5R
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1178328-NMC1812X5R107M6.3TRPLPF
Product Name Ceramic Capacitors - NMC1812X5R107M6.3TRPLPF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers