NIC Components Corp. Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components NMC1210X7R105K50TRPLP3KF

Description
CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components - 18AH4658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components
18AH4658
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components 18AH4658
CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components - 18AH4659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components
18AH4659
Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components 18AH4659
CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4658
Product Name Cap, 1Uf, 50V, Mlcc, 1210; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101323U040DC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details