The 1µF, 100V MLCC capacitor in the 1210 package from NIC Components is designed with a Class II dielectric, specifically X7R, which provides temperature stability and excellent frequency characteristics. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor is rated for voltages of 100V DC and has a maximum dissipation factor of 3.5% at 25V DC. It also boasts a minimum insulation resistance of 10,000 Megohms at +25°C. The component is RoHS compliant and suitable for reflow soldering, making it a reliable choice for various electronic applications.
CAP, 1UF, 100V, MLCC, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP, 1UF, 100V, MLCC, 1210; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4657 |
| Product Name | Cap, 1Uf, 100V, Mlcc, 1210; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1 microF |