NIC Components Corp. Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components NMC1210X5R106K50TRPLPF

Description
CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components - 18AH4649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components
18AH4649
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components 18AH4649
CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components - 18AH4648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components
18AH4648
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components 18AH4648
CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4649
Product Name Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details