NIC Components Corp. Ceramic Capacitors - NMC1210X5R106K25TRPLPF NMC1210X5R106K25TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975713-NMC1210X5R106 K25TRPLPF Voltage Rating: 25 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975713-NMC1210X5R106 K25TRPLPF Voltage Rating: 25 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1210X5R106K25TRPLPF - 975713-NMC1210X5R106K25TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1210X5R106K25TRPLPF
975713-NMC1210X5R106K25TRPLPF
Ceramic Capacitors - NMC1210X5R106K25TRPLPF 975713-NMC1210X5R106K25TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975713-NMC1210X5R106 K25TRPLPF Voltage Rating: 25 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975713-NMC1210X5R106K25TRPLPF
Voltage Rating: 25 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X5R

Buy Now
Ceramic Capacitors - 4988-NMC1210X5R106K25TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT121010F25VDC

CAP SMT121010F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1210X5R106K25TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT121010F25VDC

CAP SMT121010F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1210X5R106K25TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT121010F25VDC

CAP SMT121010F25VDC

Buy Now Datasheet
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Nic Components - 18AH4645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Nic Components
18AH4645
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Nic Components 18AH4645
CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Nic Components - 18AH4644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Nic Components
18AH4644
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Nic Components 18AH4644
CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 975713-NMC1210X5R106K25TRPLPF 4988-NMC1210X5R106K25TRPLPFCT-ND 4988-NMC1210X5R106K25TRPLPFDKR-ND 18AH4645
Product Name Ceramic Capacitors - NMC1210X5R106K25TRPLPF Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Nic Components
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C121J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details