NIC Components Corp. Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components NMC1206X7R475K25TRPLPF

Description
CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4629
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4629
CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4628
Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4628
CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4629
Product Name Cap, 4.7Uf, 25V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details