NIC Components Corp. Ceramic Capacitors - NMC1206X7R473K100TRPF NMC1206X7R473K100TRPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082513-NMC1206X7R47 3K100TRPF Voltage Rating: 100 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): C1206C473K5RACTU; C1206C473K1RACTU; 12061C473KAT2A; 12062C473KAT2A; C1206C473KCRACTU; 12065C473KAT2A; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082513-NMC1206X7R47 3K100TRPF Voltage Rating: 100 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): C1206C473K5RACTU; C1206C473K1RACTU; 12061C473KAT2A; 12062C473KAT2A; C1206C473KCRACTU; 12065C473KAT2A; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1206X7R473K100TRPF - 1082513-NMC1206X7R473K100TRPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1206X7R473K100TRPF
1082513-NMC1206X7R473K100TRPF
Ceramic Capacitors - NMC1206X7R473K100TRPF 1082513-NMC1206X7R473K100TRPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082513-NMC1206X7R47 3K100TRPF Voltage Rating: 100 V Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): C1206C473K5RACTU; C1206C473K1RACTU; 12061C473KAT2A; 12062C473KAT2A; C1206C473KCRACTU; 12065C473KAT2A; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082513-NMC1206X7R473K100TRPF
Voltage Rating: 100 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 47 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1206
Alternative Parts (Cross-Reference): C1206C473K5RACTU; C1206C473K1RACTU; 12061C473KAT2A; 12062C473KAT2A; C1206C473KCRACTU; 12065C473KAT2A;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 0.047uF 100V Capacitor
60-NMC1206X7R473K100TRPF
SMD 0.047uF 100V Capacitor 60-NMC1206X7R473K100TRPF
Cap Ceramic 0.047uF 100V X7R 10% Pad SMD 1206 125°C T/R Product overview: NMC1206X7R473K100TRP F from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC1206X7R473K100 TRPF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 100V X7R 10% Pad SMD 1206 125°C T/R Product overview: NMC1206X7R473K100TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC1206X7R473K100TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.047Uf, 100V, Mlcc, 1206; Capacitance Nic Components - 18AH4624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 100V, Mlcc, 1206; Capacitance Nic Components
18AH4624
Cap, 0.047Uf, 100V, Mlcc, 1206; Capacitance Nic Components 18AH4624
CAP, 0.047UF, 100V, MLCC, 1206; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.047UF, 100V, MLCC, 1206; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 100V, Mlcc, 1206; Capacitance Nic Components - 18AH4625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 100V, Mlcc, 1206; Capacitance Nic Components
18AH4625
Cap, 0.047Uf, 100V, Mlcc, 1206; Capacitance Nic Components 18AH4625
CAP, 0.047UF, 100V, MLCC, 1206; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.047UF, 100V, MLCC, 1206; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1082513-NMC1206X7R473K100TRPF 60-NMC1206X7R473K100TRPF 18AH4624
Product Name Ceramic Capacitors - NMC1206X7R473K100TRPF SMD 0.047uF 100V Capacitor Cap, 0.047Uf, 100V, Mlcc, 1206; Capacitance Nic Components
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details