NIC Components Corp. Ceramic Capacitors NMC1206X7R106K16TRPLPF

Description
CAP SMT120610F16VDC
Request a Quote Datasheet
Description
CAP SMT120610F16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC1206X7R106K16TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F16VDC

CAP SMT120610F16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X7R106K16TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F16VDC

CAP SMT120610F16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X7R106K16TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F16VDC

CAP SMT120610F16VDC

Buy Now Datasheet
Cap Ceramic 10uF 16V X7R 10% SMD 1206 125°C Embossed Plastic T/R - 10881-NMC1206X7R106K16TRPLPF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 16V X7R 10% SMD 1206 125°C Embossed Plastic T/R
10881-NMC1206X7R106K16TRPLPF
Cap Ceramic 10uF 16V X7R 10% SMD 1206 125°C Embossed Plastic T/R 10881-NMC1206X7R106K16TRPLPF
Cap Ceramic 10uF 16V X7R 10% SMD 1206 125°C Embossed Plastic T/R

Cap Ceramic 10uF 16V X7R 10% SMD 1206 125°C Embossed Plastic T/R

Supplier's Site
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components - 18AH4614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components
18AH4614
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components 18AH4614
CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components - 18AH4615 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components
18AH4615
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components 18AH4615
CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC1206X7R106K16TRPLPFTR-ND 4988-NMC1206X7R106K16TRPLPFDKR-ND 10881-NMC1206X7R106K16TRPLPF 18AH4614
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 10uF 16V X7R 10% SMD 1206 125°C Embossed Plastic T/R Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers