NIC Components Corp. Ceramic Capacitors NMC1206X7R105K50TRPLPF

Description
CAP SMT12061F50VDC
Request a Quote Datasheet
Description
CAP SMT12061F50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC1206X7R105K50TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT12061F50VDC

CAP SMT12061F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X7R105K50TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT12061F50VDC

CAP SMT12061F50VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X7R105K50TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT12061F50VDC

CAP SMT12061F50VDC

Buy Now Datasheet
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Nic Components - 18AH4610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Nic Components
18AH4610
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Nic Components 18AH4610
CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap 1Uf 50Vdc X7R 10% Smd 1206 Embossed Rohs Compliant Nic Components - 79AH5387 - Newark, An Avnet Company
Chicago, IL, United States
Cap 1Uf 50Vdc X7R 10% Smd 1206 Embossed Rohs Compliant Nic Components
79AH5387
Cap 1Uf 50Vdc X7R 10% Smd 1206 Embossed Rohs Compliant Nic Components 79AH5387
CAP 1UF 50VDC X7R 10% SMD 1206 EMBOSSED ROHS COMPLIANT: YES

CAP 1UF 50VDC X7R 10% SMD 1206 EMBOSSED ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Nic Components - 18AH4611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Nic Components
18AH4611
Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Nic Components 18AH4611
CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC1206X7R105K50TRPLPFDKR-ND 4988-NMC1206X7R105K50TRPLPFTR-ND 18AH4610 79AH5387
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 50V, Mlcc, 1206; Capacitance Nic Components Cap 1Uf 50Vdc X7R 10% Smd 1206 Embossed Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details