NIC Components Corp. Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components NMC1206X5R226K25TRPLPF

Description
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4590
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4590
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4591 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4591
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4591
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4590
Product Name Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers