NIC Components Corp. Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components NMC0805Y5V105Z50TRPLP3KF

Description
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4570 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4570
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4570
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4571
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4571
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components - 79AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components
79AH5381
Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components 79AH5381
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4570 79AH5381
Product Name Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Nic Components Capacitor Ceramic Mlcc Smd Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers