NIC Components Corp. Ceramic Capacitors - NMC0805X7R475K10TRPLPF NMC0805X7R475K10TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033948-NMC0805X7R47 5K10TRPLPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033948-NMC0805X7R47 5K10TRPLPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0805X7R475K10TRPLPF - 1033948-NMC0805X7R475K10TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0805X7R475K10TRPLPF
1033948-NMC0805X7R475K10TRPLPF
Ceramic Capacitors - NMC0805X7R475K10TRPLPF 1033948-NMC0805X7R475K10TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033948-NMC0805X7R47 5K10TRPLPF Packaging: Tape & Reel Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033948-NMC0805X7R475K10TRPLPF
Packaging: Tape & Reel
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X7R

Buy Now
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components - 18AH4566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components
18AH4566
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components 18AH4566
CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components - 18AH4567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components
18AH4567
Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components 18AH4567
CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1033948-NMC0805X7R475K10TRPLPF 18AH4566
Product Name Ceramic Capacitors - NMC0805X7R475K10TRPLPF Cap, 4.7Uf, 10V, Mlcc, 0805; Capacitance Nic Components
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details